NEN 11300-2-17

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-17: Tests - Cold

inactive, Most Current
Organization: NEN
Publication Date: 1 August 1995
Status: inactive
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

The purpose is to determine the suitability of a fibre optic device to withstand the environmental condition of extended low temperature (cold) which may occur in actual use, storage and/or transport. The procedure does not permit the assessment of the ability of these devices to withstand or operate during temperature variations.

Document History

NEN 11300-2-17
August 1, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-17: Tests - Cold
The purpose is to determine the suitability of a fibre optic device to withstand the environmental condition of extended low temperature (cold) which may occur in actual use, storage and/or...
Advertisement