NEN 11800-3
Adjustable speed electric drive systems - Part 3: EMC product standard including specific test methods
| Organization: | NEN |
| Publication Date: | 1 November 1996 |
| Status: | inactive |
| Page Count: | 178 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
Specifies electromagnetic compatibility (EMC) requirements for power drive systems (PDSs). These are adjustable speed a.c. or d.c. motor drives. Requirements are stated for PDSs which are connected to mains supplies with a rated voltage of up to 1000 V a.c. r.m.s. For supply voltages higher than 1000 V a.c. r.m.s. EMC requirements are under consideration and, until a new publikation is produced, they will result from agreement between manufacturer/supplie
Document History