NEN 11580-8

Methods of measurement for waveguides - Part 8: Waveguide power holding capability

active, Most Current
Organization: NEN
Publication Date: 1 August 1996
Status: active
Page Count: 18
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

Describes the measurement of the power holding of a waveguide by the use of a multiplying loop. In this case, the input power required is much less (-10 dB to -12 dB) than when the WUT is directly connected to a high power source.

Document History

NEN 11580-8
August 1, 1996
Methods of measurement for waveguides - Part 8: Waveguide power holding capability
Describes the measurement of the power holding of a waveguide by the use of a multiplying loop. In this case, the input power required is much less (-10 dB to -12 dB) than when the WUT is directly...
Advertisement