NEN 1535
Installation couplers intended for permanent connection in fixed installations
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2006 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
scope:
This standard applies to two up to five wire installation couplers with earthing contact and with a rated voltage up to and including AC 500 V and a rated connecting capacity up to and including 10 mm2 for permanent connection in indoor installation systems.
Document History
NEN 1535
February 1, 2006
Installation couplers intended for permanent connection in fixed installations
This standard applies to two up to five wire installation couplers with earthing contact and with a rated voltage up to and including AC 500 V and a rated connecting capacity up to and including 10...