NEN 21456

Electroplated coatings of nickel and chromium on metals

inactive, Most Current
Organization: NEN
Publication Date: 1 March 1975
Status: inactive
ICS Code (Metallic coatings): 25.220.40
scope:

This International Standard specifies requirements for nickel plus chromium and for copper plus nickel plus chromium electrodeposited coatings that are applied to iron, steel, zinc alloys, copper and copper alloys, and aluminium and aluminium alloys to provide an attractive appearance and corrosion resistance. Several classes of coatings are provided that differ in thickness and type and guidance is given in selecting the coating class appropriate to the service conditions to which the coated product will be exposed.

Document History

NEN 21456
March 1, 1975
Electroplated coatings of nickel and chromium on metals
This International Standard specifies requirements for nickel plus chromium and for copper plus nickel plus chromium electrodeposited coatings that are applied to iron, steel, zinc alloys, copper and...
Advertisement