NEN 2366

Cylindrical gears - Indications to be given on drawings

inactive
Organization: NEN
Publication Date: 1 September 1973
Status: inactive
ICS Code (Gears): 21.200
scope:

This standard indicates the data which are necessary for the production and control of serrations of cilindrical gears. For the terminology used in this standard, see NEN 5276.

Document History

July 1, 1993
Cylindrical gears - Indication of data on technical product documentation
This standard indicates the data which are necessary for the production and control of serrations of cilindrical gears. For the terminology used in this standard, see NEN 5276.
NEN 2366
September 1, 1973
Cylindrical gears - Indications to be given on drawings
This standard indicates the data which are necessary for the production and control of serrations of cilindrical gears. For the terminology used in this standard, see NEN 5276.
April 1, 1960
Cilindrische tandwielen - Vermelding van gegevens op tekeningen
A description is not available for this item.
Advertisement