NEN 26134

Rubber hoses for steam with reinforcement - Specifications and test methods

inactive, Most Current
Organization: NEN
Publication Date: 1 August 1983
Status: inactive
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard specifies requirements for two classes and three types of rubber steam hoses as follows: a) Classes:-Class I: non-oil-resistant cover, class II: oil-resistant cover; B) types: type 1:intended for a maximum working steam pressure of 0.6 MPa (6 bar) corresponding to a temperature of 165 ° C, type 2: intended for a maximum working steam pressure of 1.0 MPa (10 bar) corresponding to a temperature of 184 ° C; type 3: intended for a maximum working steam pressure of 1.6 MPa (16 bar) corresponding to a temperature of 204°C. Hoses complying with the requirementts of this International Standard are not suitable for use in the preparation of foodstuffs, for example by steam cooking, or for special service applications, such as in pile drivers, etc.

Document History

NEN 26134
August 1, 1983
Rubber hoses for steam with reinforcement - Specifications and test methods
This International Standard specifies requirements for two classes and three types of rubber steam hoses as follows: a) Classes:-Class I: non-oil-resistant cover, class II: oil-resistant cover; B)...
Advertisement