NEN 3652

Additional requirements for non-steel pipelines in crossings of important public works

inactive, Most Current
Organization: NEN
Publication Date: 1 March 1998
Status: inactive
Page Count: 123
ICS Code (Civil engineering in general): 93.010
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This standard gives requirements for non-steel pipelines in crossings of important public works. The pipelines are part of pipeline systems, for which the requirements are laid down in NEN 3650. The requirements in standard are additional to the requirements of NEN 3650 and NEN 3651.

Document History

NEN 3652
March 1, 1998
Additional requirements for non-steel pipelines in crossings of important public works
This standard gives requirements for non-steel pipelines in crossings of important public works. The pipelines are part of pipeline systems, for which the requirements are laid down in NEN 3650. The...
February 1, 1996
Additional requirements for non-steel pipelines in crossings of important public works
This standard gives requirements for non-steel pipelines in crossings of important public works. The pipelines are part of pipeline systems, for which the requirements are laid down in NEN 3650. The...
Advertisement