NEN 6006-B
Unalloyed and light alloyed plate for steamapparatus and pressure vessels with a thickness of 3 mm and over with quaranteed impact values at +20°C, 0°C and -20°C and a range of applicaton of -20°C up to and include 200°C
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 1966 |
| Status: | inactive |
Document History
NEN 6006-B
January 1, 1966
Unalloyed and light alloyed plate for steamapparatus and pressure vessels with a thickness of 3 mm and over with quaranteed impact values at +20°C, 0°C and -20°C and a range of applicaton of -20°C up to and include 200°C
A description is not available for this item.