NEN 6573

Bacteriological examination of water - Examination by means of membrane filtration on the presence and the number of colony forming units (CFU) Pseudomonas aeruginosa

inactive
Organization: NEN
Publication Date: 1 May 1987
Status: inactive
Page Count: 6
ICS Code (Examination of biological properties of water): 13.060.70
ICS Code (Microbiology of water): 07.100.20
scope:

This standard specifies a method to prove and quantify Pseudomonas aeruginosa by filtering a sample of water through a membrane filter and incubating the filter on a suitable, selective culture medium. It applies to the bac teriological examination of drinking water, mineral water, spring water, swimming water in circulation pools, waste water, surface water, etc., unless the nature and/or the amount of floating matter interferes with the determination.

Document History

February 1, 2007
Bacteriological examination of water - Examination by means of membrane filtration on the presence and the number of colony forming units (CFU) Pseudomonas aeruginosa
A description is not available for this item.
July 1, 2003
Bacteriological examination of water - Examination by means of membrane filtration on the presence and the number of colony forming units (CFU) Pseudomonas aeruginosa
A description is not available for this item.
NEN 6573
May 1, 1987
Bacteriological examination of water - Examination by means of membrane filtration on the presence and the number of colony forming units (CFU) Pseudomonas aeruginosa
This standard specifies a method to prove and quantify Pseudomonas aeruginosa by filtering a sample of water through a membrane filter and incubating the filter on a suitable, selective culture...
Advertisement