NEN 6430
Water and water containing suspended matter - Determination of nickel content by atomatic absorption spectrometry (graphite furnace technique)
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 1994 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Examination of water for chemical substances): | 13.060.50 |
scope:
This standard can be used for water and water containing suspended matter with a insoluble matter less than 100 mg/l (according to NEN 6484) and an electrical conductance less than 1500 mS/m (according to NEN-ISO 7888). The detectionlimit is 2 µg/l. For nickel contents of more than 200 µg/l the flame technique can be used (according to NEN 6456).
Document History
NEN 6430
July 1, 1994
Water and water containing suspended matter - Determination of nickel content by atomatic absorption spectrometry (graphite furnace technique)
This standard can be used for water and water containing suspended matter with a insoluble matter less than 100 mg/l (according to NEN 6484) and an electrical conductance less than 1500 mS/m...
December 1, 1982
Water - Determination of nickel content by atomic absorption spectrometry (graphite furnace technique)
A description is not available for this item.