NEN 6468
Water and water containing suspended matter - Determination of cobalt content by atomic absorption spectrometry (graphite furnace technique)
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 1994 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Examination of water for chemical substances): | 13.060.50 |
scope:
THis standard is applicable for water with a content of insoluble matter les than 100 mg/l (according to NEN 6484) and an electrical conductance less than 1500 mS/m (according to NEN-ISO 7888). The detection limit is about 1 µg/l. For contents more than 100 µg/l the flame technique can be used.
Document History
NEN 6468
July 1, 1994
Water and water containing suspended matter - Determination of cobalt content by atomic absorption spectrometry (graphite furnace technique)
THis standard is applicable for water with a content of insoluble matter les than 100 mg/l (according to NEN 6484) and an electrical conductance less than 1500 mS/m (according to NEN-ISO 7888). The...
December 1, 1982
Water - Determination of cobalt content by atomic absorption spectrometry (graphite furnace technique)
A description is not available for this item.