NEN-EN 10002-3

Metallic materials - Tensile test - Part 3: Calibration of force proving instruments used for the verification of uniaxial testing machines

inactive
Organization: NEN
Publication Date: 1 November 1994
Status: inactive
Page Count: 17
ICS Code (Mechanical testing of metals): 77.040.10
scope:

Covers the calibration of force providing instruments used for the static verification of unaxial testing machines (e.g. tensile testing machines) and describes a procedure for classifying these instruments. The force providing instrument is defined as being the whole assembly from the force transducer through to and including the indicator. This standard generally applies to force providing instruments in which the force is determined by measuring the elastic deformation of a loaded member or a quantity which is proportional to it.

Document History

November 1, 1994
Metallic materials - Tensile test - Part 3: Calibration of force proving instruments used for the verification of uniaxial testing machines
Covers the calibration of force providing instruments used for the static verification of unaxial testing machines (e.g. tensile testing machines) and describes a procedure for classifying these...
NEN-EN 10002-3
November 1, 1994
Metallic materials - Tensile test - Part 3: Calibration of force proving instruments used for the verification of uniaxial testing machines
Covers the calibration of force providing instruments used for the static verification of unaxial testing machines (e.g. tensile testing machines) and describes a procedure for classifying these...

References

Advertisement