NEN-EN 10126

Cold rolled electrical non-alloyed steel sheet and strip delivered in the semi-processed state

inactive
Organization: NEN
Publication Date: 1 February 1996
Status: inactive
Page Count: 12
ICS Code (Magnetic materials): 29.030
ICS Code (Steels with special magnetic properties): 77.140.40
scope:

Defines the grades of cold-rolled electrical non-oriented non-alloyed steel sheet and strip delivered in the semi-processed condition, that is without final heat treatment, of 0,50 mm and 0,65 mm nominal thickness. It specifies general requirements, the magnetic properties, the geometric characteristics and tolerances, technological characteristics as well as the inspection procedure.

Document History

February 1, 1996
Cold rolled electrical non-alloyed steel sheet and strip delivered in the semi-processed state
Defines the grades of cold-rolled electrical non-oriented non-alloyed steel sheet and strip delivered in the semi-processed condition, that is without final heat treatment, of 0,50 mm and 0,65 mm...
NEN-EN 10126
February 1, 1996
Cold rolled electrical non-alloyed steel sheet and strip delivered in the semi-processed state
Defines the grades of cold-rolled electrical non-oriented non-alloyed steel sheet and strip delivered in the semi-processed condition, that is without final heat treatment, of 0,50 mm and 0,65 mm...
October 1, 1993
Cold rolled magnetic non-alloyed steel sheet and strip delivered in semi-processed state
Defines the grades of cold-rolled electrical non-oriented non-alloyed steel sheet and strip delivered in the semi-processed condition, that is without final heat treatment, of 0,50 mm and 0,65 mm...

References

Advertisement