NEN-EN 12113-2
Flexible sheets for waterproofing - Determination of tensile properties - Part 2: Thermoplastic and elastomeric sheets
| Organization: | NEN |
| Publication Date: | 1 October 1995 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Roofs): | 91.060.20 |
scope:
Specifies three methods for the determination of the tensile properties of thermoplastic and elastomeric sheets for waterproofing. Method A, based on ISO 527-1, for homogeneous thermoplastic and thermoplastic elastomeric sheets; Method B, based on ISO 37, for homogeneous elastomeric sheets; Method C, based on ISO 1421, for sheets with an internal layer of more than 20g/m² or with a backing of more than 80g/m². Sheets with a backing of at most 80g/m² are considered as homogeneous.
Document History