NEN-EN 1258

Welding - Measurement of preheating temperature, interpass temperature and preheating maintenance temperature during welding

inactive, Most Current
Organization: NEN
Publication Date: 1 January 1994
Status: inactive
ICS Code (Welded joints and welds): 25.160.40
scope:

This standard specifies requirements for measuring preheating temperature, interpass temperature and preheat maintenance temperature for fusion of products with wall thickness not exceeding 50 mm. This standard shall also be applied as appropriate in the case of other welding processes and larger wall thickness. Where short welds are to be made, e.g. for welding on pipes or nozzles, where necessary special requirements shall be agreed.

Document History

NEN-EN 1258
January 1, 1994
Welding - Measurement of preheating temperature, interpass temperature and preheating maintenance temperature during welding
This standard specifies requirements for measuring preheating temperature, interpass temperature and preheat maintenance temperature for fusion of products with wall thickness not exceeding 50 mm....

References

Advertisement