NEN-EN 14121

Aluminium and aluminium alloys - Sheet, strip and plate for electrotechnical applications

active, Most Current
Organization: NEN
Publication Date: 1 June 2009
Status: active
Page Count: 13
ICS Code (Aluminium products): 77.150.10
scope:

This European Standard specifies the technical conditions for inspection and delivery, the mechanical properties and electrical conductivity of wrought aluminium and aluminium alloys sheet, strip and plate for electrotechnical applications such as bus bars and other conductors, products requiring a certain minimum electrical conductivity. It applies to products with a thickness over 0,20 mm up to and including 150 mm.

Document History

NEN-EN 14121
June 1, 2009
Aluminium and aluminium alloys - Sheet, strip and plate for electrotechnical applications
This European Standard specifies the technical conditions for inspection and delivery, the mechanical properties and electrical conductivity of wrought aluminium and aluminium alloys sheet, strip and...
November 1, 2008
Aluminium and aluminium alloys - Aluminium sheet, strip and plate for electrotechnical applications
This European Standard specifies the technical conditions for inspection and delivery, the mechanical properties and electrical conductivity of wrought aluminium and aluminium alloys sheet, strip and...
May 1, 2003
Aluminium and aluminium alloys - Aluminium sheet, strip and plate for electrotechnical applications
This European Standard specifies the technical conditions for inspection and delivery, the mechanical properties and electrical conductivity of wrought aluminium sheet, strip and plate for...
March 1, 2001
Aluminium and aluminium alloys - Aluminium sheet, strip and plate for electrotechnical applications
This European Standard specifies the technical conditions for inspection and delivery, the mechanical properties and electrical conductivity of wrought aluminium sheet, strip and plate for...
Advertisement