NEN-EN 14243-2

Materials obtained from end of life tyres - Part 2: Granulates and powders - Methods for determining their dimension(s) and impurities, including free steel and free textile content

pending, Most Current
Organization: NEN
Publication Date: 1 November 2017
Status: pending
ICS Code (Tyres in general): 83.160.01
scope:

This European Standard provides test methods for the determination of the dimension(s) of granulates and powders, produced from all categories of end-of-life tires at all steps of the treatment processes as well as for the determination of impurities (including free steel and free textile content). The methods described in this Standard include sample collection and the preparation of a representative sample based on a sampling plan for the purpose of determining dimensions and impurities. This Standard does not cover the operational performance or fitness for use of the materials which is deemed to be a function of the agreement between manufacturer and customer. This Standard does not purport to address all of the safety concerns, if any, associated with its use. This standard does not establish appropriate safety and health practices and does not determine the applicability of regulatory limitations prior to use.

Document History

NEN-EN 14243-2
November 1, 2017
Materials obtained from end of life tyres - Part 2: Granulates and powders - Methods for determining their dimension(s) and impurities, including free steel and free textile content
This European Standard provides test methods for the determination of the dimension(s) of granulates and powders, produced from all categories of end-of-life tires at all steps of the treatment...
Advertisement