NEN-EN 15663

Railway applications - Vehicle reference masses

inactive
Organization: NEN
Publication Date: 1 July 2017
Status: inactive
Page Count: 34
ICS Code (Railway rolling stock in general): 45.060.01
scope:

NEN-EN 15663 defines a set of reference masses for specifying the requirements for the design, testing, acceptance, marking, delivery and operation of rail vehicles. The reference masses defined in this document are as follows: - dead mass; - design mass in working order; - design mass under normal payload; - design mass under exceptional payload; - operational mass in working order; - operational mass under normal payload. These reference masses are defined with respect to the whole vehicle, but they can also apply to a specific system or component. The specification of values for tolerances applicable to reference masses is not in the scope of this standard. Tolerances can be required by an application standard. Additional loadings due to environmental factors, for example snow and retained or absorbed rainwater, are not in the scope of this European Standard.

Document History

August 1, 2022
Railway applications - Vehicle reference masses
A description is not available for this item.
January 1, 2019
Railway applications - Vehicle reference masses
This European Standard defines a set of reference masses for specifying the requirements for the design, testing, acceptance, marking, delivery and operation of rail vehicles. The reference masses...
June 1, 2018
Railway applications - Vehicle reference masses
A description is not available for this item.
NEN-EN 15663
July 1, 2017
Railway applications - Vehicle reference masses
NEN-EN 15663 defines a set of reference masses for specifying the requirements for the design, testing, acceptance, marking, delivery and operation of rail vehicles. The reference masses defined in...
November 1, 2015
Railway applications - Vehicle reference masses
NEN-EN 15663 defines a set of reference masses for specifying the requirements for the design, testing, acceptance, marking, delivery and operation of rail vehicles. The reference masses defined in...
March 1, 2010
Railway applications - Definition of vehicle reference masses
A description is not available for this item.
July 1, 2009
Railway applications - Definition of vehicle reference masses
The purpose of this document is to define a set of reference masses that can be used as a common starting point for specifying the requirements for the design, testing, delivery acceptance, marking...
May 1, 2007
Railway Applications - Vehicle mass definition
The purpose of this document is to define a set of reference masses that can be used as a common starting point for specifying the requirements for the design, testing, delivery acceptance, marking...

References

Advertisement