NEN-EN 16603-31-02

Space engineering - Two-phase heat transport equipment

pending
Organization: NEN
Publication Date: 1 December 2016
Status: pending
Page Count: 70
ICS Code (Space systems and operations): 49.140
scope:

This standard defines qualification and acceptance requirements for two-phase heat transportation equipment (TPHTE), for use in spacecraft thermal control. This standard is applicable to qualification and acceptance activities of new hardware. However, acceptance requirements of this Standard can be used for existing hardware, which has been qualified previously to other requirements then listed herein. Requirements for mechanical pump driven loops (MPDL) are not included in the present version of this Standard. This standard also includes definitions and part of the requirements of ECSS-E-ST-32-02 applicable to TPHTE qualification. This standard may be tailored for the specific characteristics and constrains of a space project in conformance with ECSS-S-ST-00.

Document History

NEN-EN 16603-31-02
December 1, 2016
Space engineering - Two-phase heat transport equipment
This standard defines qualification and acceptance requirements for two-phase heat transportation equipment (TPHTE), for use in spacecraft thermal control. This standard is applicable to...
October 1, 2015
Space engineering - Two-phase heat transport equipment
NEN-EN 16603-31-02 defines requirements for two-phase heat transportation equipment (TPHTE), for use in spacecraft thermal control. This standard is applicable to new hardware qualification...
Advertisement