NEN-EN 16962

Fertilizers - Extraction of water soluble micro-nutrients in fertilizers and removal of organic compounds from fertilizer extracts

inactive
Organization: NEN
Publication Date: 1 February 2016
Status: inactive
Page Count: 12
ICS Code (Fertilizers): 65.080
scope:

This European Standard specifies the procedure for extracting water soluble forms of boron, cobalt, copper, iron, manganese, molybdenum and zinc from mineral fertilizers containing one or more micro-nutrients and the procedure for removal of organic compounds from the water extracts. The extracts can be analysed according to WI 00260173, prEN 16963, prEN 16965, WI 00260179, WI 00260180 and WI 00260182.

Document History

January 1, 2018
Fertilizers - Extraction of water soluble micro-nutrients in fertilizers and removal of organic compounds from fertilizer extracts
NEN-EN 16962 specifies a method for the extraction of water soluble forms of boron, cobalt, copper, iron, manganese, molybdenum and zinc from mineral fertilizers containing one or more...
NEN-EN 16962
February 1, 2016
Fertilizers - Extraction of water soluble micro-nutrients in fertilizers and removal of organic compounds from fertilizer extracts
This European Standard specifies the procedure for extracting water soluble forms of boron, cobalt, copper, iron, manganese, molybdenum and zinc from mineral fertilizers containing one or more...
Advertisement