NEN-EN 186240

Sectional specification - Connector sets for optical fibres and cables - Type MT

active, Most Current
Organization: NEN
Publication Date: 1 October 1994
Status: active
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Covers Type MT fibre optic connector sets. Type MT defines a mutiway connector characterised by a clamp spring coupling mechanism and a rectangular plug nominally 6,4 mm x 2,5 mm which utilises two pins of 0,7 mm diameter as its alignment technology. It is applicable to a joint of multiple fibres by arranging them between two pin-positioning holes in the plug. Contains the requirements for Type MT connector sets.

Document History

NEN-EN 186240
October 1, 1994
Sectional specification - Connector sets for optical fibres and cables - Type MT
Covers Type MT fibre optic connector sets. Type MT defines a mutiway connector characterised by a clamp spring coupling mechanism and a rectangular plug nominally 6,4 mm x 2,5 mm which utilises two...
Advertisement