NEN-EN 1993-1-2+C2

Eurocode 3: Design of steel structures - Part 1-2: General rules - Structural fire design

active
Organization: NEN
Publication Date: 1 December 2011
Status: active
Page Count: 96
ICS Code (Fire-resistance of building materials and elements): 13.220.50
ICS Code (Technical aspects): 91.010.30
ICS Code (Steel structures): 91.080.13
scope:

NEN-EN 1993-1-2 deals with the design of steel structures for the accidental situation of fire exposure and is intended to be used in conjunction with EN 1993-1-1 and EN 1991-1-2. EN 1993-1-2 only identifies differences from, or supplements to, normal temperature design.(2) EN 1993-1-2 deals only with passive methods of fire protection. (3) EN 1993-1-2 applies to steel structures that are required to fulfil this load bearing function if exposed to fire, in terms of avoiding premature collapse of the structure.

Document History

March 1, 2015
Eurocode 3: Design of steel structures - Part 1-2: General rules - Structural fire design
A description is not available for this item.
March 1, 2014
Eurocode 3: Design of steel structures - Part 1-2: General rules - Structural fire design
A description is not available for this item.
NEN-EN 1993-1-2+C2
December 1, 2011
Eurocode 3: Design of steel structures - Part 1-2: General rules - Structural fire design
NEN-EN 1993-1-2 deals with the design of steel structures for the accidental situation of fire exposure and is intended to be used in conjunction with EN 1993-1-1 and EN 1991-1-2. EN 1993-1-2 only...
April 1, 2009
Eurocode 3: Design of steel structures - Part 1-2: General rules - Structural fire design
A description is not available for this item.
November 1, 2007
National Annex to NEN-EN 1993-1-2 Eurocode 3: Design of steel structures - Part 1-2: General rules - Structural fire design (includes C1:2006)
A description is not available for this item.
November 1, 2007
Eurocode 3: Design of steel structures - Part 1-2: General rules - Struct ural fire design (includes C1:2006)
EN 1993 applies to the design of buildings and civil engineering works in steel. It complies with the principles and requirements for the safety and serviceability of structures, the basis of their...
December 1, 2005
Eurocode 3: Design of steel structures - Part 1-2: General rules - Struct ural fire design (includes C1:2006)
EN 1993 applies to the design of buildings and civil engineering works in steel. It complies with the principles and requirements for the safety and serviceability of structures, the basis of their...

References

Advertisement