NEN-EN 2591-212

Aerospace series - Elements of electrical and optical connection - Test methods - Part 212: Surface transfer impedance

active, Most Current
Organization: NEN
Publication Date: 1 November 2005
Status: active
Page Count: 9
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies methods for measuring the surface transfer impedance and shielding effectiveness up to 1 GHz of a connector, or a connector fitted with an accessory and terminated with a cable. The purpose of the test is to ensure that the complete assembly shall have a continuous 360° shielding capability throughout its length. This test is based on EN 60512-23-3.

Document History

NEN-EN 2591-212
November 1, 2005
Aerospace series - Elements of electrical and optical connection - Test methods - Part 212: Surface transfer impedance
This standard specifies methods for measuring the surface transfer impedance and shielding effectiveness up to 1 GHz of a connector, or a connector fitted with an accessory and terminated with a...
Advertisement