NEN-EN 2465

Aerospace series - Steel FE-PA3901 (X2CrNi18-9) - Softened - 450 MPa ≤ Rm ≤ 680 MPa - Bar for machining - 4 mm ≤ De ≤ 100 mm

active, Most Current
Organization: NEN
Publication Date: 1 October 2007
Status: active
Page Count: 10
ICS Code (Steels): 49.025.10
scope:

This standard specifies the requirements relating to:Steel FE-PA3901 (X2CrNi18-9);Softened;450 MPa ≤ Rm ≤ 680 MPa;Bar for machining;4 mm ≤ De ≤ 100 mm

Document History

NEN-EN 2465
October 1, 2007
Aerospace series - Steel FE-PA3901 (X2CrNi18-9) - Softened - 450 MPa ≤ Rm ≤ 680 MPa - Bar for machining - 4 mm ≤ De ≤ 100 mm
This standard specifies the requirements relating to:Steel FE-PA3901 (X2CrNi18-9);Softened;450 MPa ≤ Rm ≤ 680 MPa;Bar for machining;4 mm ≤ De ≤ 100 mm
Advertisement