NEN-EN 2824

Aerospace series - Burning behaviour of non-metallic materials under the influence of radiating heat and flames - Determination of smoke density and gas components in the smoke of materials - Test equipment apparatus and media

active, Most Current
Organization: NEN
Publication Date: 1 November 2011
Status: active
Page Count: 22
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Other materials): 49.025.99
scope:

This European Standard defines the test equipment, apparatus and media required for determination of the smoke density according to EN 2825 and the concentration of the gas components in the smoke according to EN 2826 due to pyrolitic decomposition of solid materials and composite materials of up to 25 mm in thickness under the influence of radiant heat only or with simultaneous flame application. This test method applies exclusively to materials whose specific standard requires this type of test. It cannot be substituted for the statutory tests required for a final specific use of the material concerned.

Document History

NEN-EN 2824
November 1, 2011
Aerospace series - Burning behaviour of non-metallic materials under the influence of radiating heat and flames - Determination of smoke density and gas components in the smoke of materials - Test equipment apparatus and media
This European Standard defines the test equipment, apparatus and media required for determination of the smoke density according to EN 2825 and the concentration of the gas components in the smoke...
Advertisement