NEN-EN 2583

Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1275 MPa (at ambient temperature) /650 °C - Technical specification

active, Most Current
Organization: NEN
Publication Date: 1 January 1997
Status: active
ICS Code (Bolts, screws, studs): 49.030.20
scope:

Specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in NI-PH2601. Classification: 1275 MPa / 650 °C. It is applicable whenever referenced.

Document History

NEN-EN 2583
January 1, 1997
Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1275 MPa (at ambient temperature) /650 °C - Technical specification
Specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in NI-PH2601. Classification: 1275 MPa / 650 °C. It is applicable whenever referenced.
Advertisement