NEN-EN 2862

Aerospace series - Nuts, anchor, self-locking, fixed, 90° corner, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification : 1 100 MPa (at ambient temperature) / 235 °C

active, Most Current
Organization: NEN
Publication Date: 1 December 2009
Status: active
Page Count: 13
ICS Code (Nuts): 49.030.30
scope:

This European Standard specifies the characteristics of 90° corner, counterbored, fixed, anchor nuts, with a self-locking feature achieved by forming the upper portion out-of-round, in alloy steel, cadmium plated, MoS2 lubricated. Classification: 1 100 MPa 1/235 °C.

Document History

NEN-EN 2862
December 1, 2009
Aerospace series - Nuts, anchor, self-locking, fixed, 90° corner, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification : 1 100 MPa (at ambient temperature) / 235 °C
This European Standard specifies the characteristics of 90° corner, counterbored, fixed, anchor nuts, with a self-locking feature achieved by forming the upper portion out-of-round, in alloy steel,...
Advertisement