NEN-EN 3155-022
Aerospace series - Electrical contacts used in elements of connection - Part 022: Contacts, electrical rectangular, male, type A, crimp, class R - Product standard
| Organization: | NEN |
| Publication Date: | 1 July 2006 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies the required characteristics, tests and tooling applicable to rectangular male contacts 022, type A, crimp, class R, used in elements of connection according to EN 3155-002. It shall be used together with EN 3155-001. The associated female contacts are defined in EN 3155-023. They also mate with the female non-removable size 22 solder contacts of EN 3218-005 and EN 3218-006.
Document History