NEN-EN 2288

Aerospace series - Bushes, flanged corrosion resisting steel with self-lubricating liner - Dimensions and loads

active, Most Current
Organization: NEN
Publication Date: 1 December 1989
Status: active
ICS Code (Other fasteners): 49.030.99
scope:

This standard specifies the characteristics of flanged bushes in corrosion resisting steel with self-lubricating liner and the design recommendation of shafts and housings. The bushes are intended for operation within the temperature range of -55° C to +150° C and assembly with an interference fit into fixed and moving aerospace parts.

Document History

NEN-EN 2288
December 1, 1989
Aerospace series - Bushes, flanged corrosion resisting steel with self-lubricating liner - Dimensions and loads
This standard specifies the characteristics of flanged bushes in corrosion resisting steel with self-lubricating liner and the design recommendation of shafts and housings. The bushes are intended...
Advertisement