NEN-EN 2311
Aerospace series - Bushes with self-lubricating liner - Technical specification
| Organization: | NEN |
| Publication Date: | 1 April 1987 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Other fasteners): | 49.030.99 |
scope:
This standard specifies the required characteristics, inspections and tests qualification, acceptance and delivery conditions for bushes designed to be subjected under load, to slow sliding movements, rotations and small oscillations only. This standard applies to bushes defined by EN 2285, EN 2286, EN 2287 and EN 2288 standards used between fixed and/or moving components of the aircraft structure such as control surfaces, flaps, doors etc, and their control mechanisms. They are designed to be used in the temperature range of -55 to +150° C.
Document History