NEN-EN 3010
Aerospace series - Bolts, hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated - Classification: 1210 MPa (at ambient temperature)/730°C
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 1998 |
| Status: | active |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
Specifies the characteristics of hexagon headed bolts with relieved shank and long thread, in NI-P101HT, for aerospace applications. Classification: 1210 MPa/730°C.
Document History
NEN-EN 3010
May 1, 1998
Aerospace series - Bolts, hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated - Classification: 1210 MPa (at ambient temperature)/730°C
Specifies the characteristics of hexagon headed bolts with relieved shank and long thread, in NI-P101HT, for aerospace applications. Classification: 1210 MPa/730°C.