NEN-EN 3052

Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in heat and corrosion resisting steel, passivated - Classification: 1 100 MPa (at ambient temperature) / 425 °C

active, Most Current
Organization: NEN
Publication Date: 1 August 2009
Status: active
Page Count: 13
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This standard specifies the characteristics of bolts, normal hexagonal head, close tolerance normal shank, short thread, in heat and corrosion resisting steel, passivated. Classification: 1 100 MPa / 425 °C

Document History

NEN-EN 3052
August 1, 2009
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in heat and corrosion resisting steel, passivated - Classification: 1 100 MPa (at ambient temperature) / 425 °C
This standard specifies the characteristics of bolts, normal hexagonal head, close tolerance normal shank, short thread, in heat and corrosion resisting steel, passivated. Classification: 1 100 MPa /...
January 1, 1994
Aerospace Series - Bolts, normal and hexagonal head, close tolerance shank, short thread, in heat and corrosion resisting steel, passivated - Classification: 1100 MPa (at ambient temperature)/425°C (includes Amendment A1:1993)
This standard specifies the characteristics of bolts, normal hexagonal head, close tolerance normal shank, short thread, in heet and corrosion resisting steel, passivated.
Advertisement