NEN-EN 3138

Aerospace series - Rivets, solid, 100° countersunk normal head with dome, in corrosion resisting steel FE-PA2601, passivated, inch based series

active, Most Current
Organization: NEN
Publication Date: 1 July 2001
Status: active
Page Count: 10
ICS Code (Rivets): 49.030.60
scope:

Specifies the characteristics of solid rivets, with 100° countersunk normal head with dome, in corrosion resisting steel FE-PA2601, passivated, inch based series, for maximum operating temperature 750°C.

Document History

NEN-EN 3138
July 1, 2001
Aerospace series - Rivets, solid, 100° countersunk normal head with dome, in corrosion resisting steel FE-PA2601, passivated, inch based series
Specifies the characteristics of solid rivets, with 100° countersunk normal head with dome, in corrosion resisting steel FE-PA2601, passivated, inch based series, for maximum operating temperature...
Advertisement