NEN-EN 3292

Aerospace Series - Bearings, airframe rolling - Single row self-aligning roller bearings in corrosion resisting steel - Diameter series 3 and 4 - Dimensions and loads

active, Most Current
Organization: NEN
Publication Date: 1 June 1994
Status: active
Page Count: 11
ICS Code (Components for aerospace construction): 49.035
scope:

This standard specifies the characteristics of single row self-aligning roller bearings in corrosion resisting steel of diameter series 3 and 4, designed to withstand only slow rotations, oscillations and/or swivelling under load. They are intended for use between fixed and moving parts of the aircraft structure and their mechanisms. The airframe rolling bearings defined in this standard are used from -54°C to +150°C. However, being lubricated with the following greases: - very high pressure grease, ester type (code A), operational range -73°C to +121°C or - very high pressure grease, synthetic hydrocarbons, general purpose (code B), operational range -54°C to +177°C, their field of application when lubricated with code A grease is limited to +121°C.

Document History

NEN-EN 3292
June 1, 1994
Aerospace Series - Bearings, airframe rolling - Single row self-aligning roller bearings in corrosion resisting steel - Diameter series 3 and 4 - Dimensions and loads
This standard specifies the characteristics of single row self-aligning roller bearings in corrosion resisting steel of diameter series 3 and 4, designed to withstand only slow rotations,...
Advertisement