NEN-EN 3328

Aerospace series - Bolts, double hexagon head, close tolerance, medium thread length, in heat resisting steel FE-PM38 (FV535), uncoated - Classification: 1000 MPa/550 °C

active, Most Current
Organization: NEN
Publication Date: 1 June 2008
Status: active
Page Count: 13
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This standard specifies the dimensions of the uncoated double hexagon head bolts, close tolerance, with MJthread, medium thread length, in heat resisting steel FE-PM38 for aerospace applications. Maximum test temperature of the parts is 550 °C. These bolts are to be used in aerospace fastening systems mainly stressed in shearing force.

Document History

NEN-EN 3328
June 1, 2008
Aerospace series - Bolts, double hexagon head, close tolerance, medium thread length, in heat resisting steel FE-PM38 (FV535), uncoated - Classification: 1000 MPa/550 °C
This standard specifies the dimensions of the uncoated double hexagon head bolts, close tolerance, with MJthread, medium thread length, in heat resisting steel FE-PM38 for aerospace applications....
Advertisement