NEN-EN 2713-006
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between -55 °C and 200 °C - Part 006: Screened (braided) and jacketed, CO2 laser printable - Product standard
| Organization: | NEN |
| Publication Date: | 1 September 2006 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies the characteristics of CO2 laser printable, single and multicore screened (braided) and jacketed electrical cables for use in the on-board electrical systems of aircraft, at operating temperatures between - 55 °C and 200 °C. It shall also be possible to mark these cables by hot stamp printing or ink jet printing. These markings shall be in accordance with EN 3838.
Document History