NEN-EN 3637
Aerospace series - Nuts, self-locking, bi-hexagonal (double reduced), in heat resisting nickel base alloy - NI-P101HT (Waspaloy), silver plated, Classification: 1210 MPa/730 °C
inactive
| Organization: | NEN |
| Publication Date: | 1 August 2008 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This standard specifies the dimensions of self-locking, silver-coated bi-hexagonal nuts with MJ-thread in heat resisting nickel base alloy NI-P101HT for aerospace applications. Maximum test temperature of the material 730 °C.
Document History
July 1, 2023
Aerospace series - Nut, self-locking, bi-hexagonal (double reduced), in heat resisting nickel base alloy - NI-P101HT (Waspaloy), silver plated, Classification: 1210 MPa/730 °C
This document specifies the dimensions of self-locking, silver-coated bi-hexagonal nuts with MJ-thread in heat resisting nickel base alloy NI-P101HT for aerospace applications.
Maximum test...
NEN-EN 3637
August 1, 2008
Aerospace series - Nuts, self-locking, bi-hexagonal (double reduced), in heat resisting nickel base alloy - NI-P101HT (Waspaloy), silver plated, Classification: 1210 MPa/730 °C
This standard specifies the dimensions of self-locking, silver-coated bi-hexagonal nuts with MJ-thread in heat resisting nickel base alloy NI-P101HT for aerospace applications. Maximum test...