NEN-EN 3646-008

Aerospace series - Connectors, electrical, circular, bayonet coupling,operating temperature 175 °C 200 °C continuous - Part 8: Plug - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 June 2006
Status: active
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard defines the characteristics of plugs in the family of bayonet coupling circular connectors, intended for use in an operating temperature range of - 65 °C to 175 °C or 200 °C continuous. It applies to models defined in Table 2. For contact, filler plugs and rear accessories associated with this plug see EN 3646-002. For receptacles and protective covers see EN 3646-003 to EN 3646-007, EN 3646-010 and EN 3646-011 respectively.

Document History

NEN-EN 3646-008
June 1, 2006
Aerospace series - Connectors, electrical, circular, bayonet coupling,operating temperature 175 °C 200 °C continuous - Part 8: Plug - Product standard
This standard defines the characteristics of plugs in the family of bayonet coupling circular connectors, intended for use in an operating temperature range of - 65 °C to 175 °C or 200 °C continuous....
Advertisement