NEN-EN 3660-006

Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 006: Cable outlet, self-locking, style C, straight, shielded (cone grounding), unsealed with clamp strain relief - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 April 2010
Status: active
Page Count: 17
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This product standard defines a range of cable outlets, style C, anti-decoupling, straight, shielded (cone grounding), unsealed with clamp strain relief for use under the following conditions: The cable outlet permits the termination of individual and/or overall screens for thickness from 0,8 mm to 4,8 mm. Associated electrical connector(s) : EN 3660-002 Temperature range, Class N : - 65 °C to 200 °C; Class W : - 65 °C to 175 °C; Class K : - 65 °C to 260 °C.

Document History

NEN-EN 3660-006
April 1, 2010
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 006: Cable outlet, self-locking, style C, straight, shielded (cone grounding), unsealed with clamp strain relief - Product standard
This product standard defines a range of cable outlets, style C, anti-decoupling, straight, shielded (cone grounding), unsealed with clamp strain relief for use under the following conditions: The...
Advertisement