NEN-EN 3687
Aerospace series - Bolts, normal hexagon head, relieved shank, long thread, in heat resisting steel FE-PA92HT (A286), silver plated - Classification: 1 100 MPa/650 °C
active
| Organization: | NEN |
| Publication Date: | 1 January 2011 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This standard specifies the characteristics of silver-plated Bolts normal Hexagon Head with relieved shank and long thread, in heat resisting steel FE-PA92HT (A286), tensile strength class 1 100 MPa at room temperature. The maximum test temperature of the material is 650 °C.
Document History
October 1, 2011
Aerospace series - Bolts, normal hexagon head, relieved shank, long thread, in heat resisting steel FE-PA2601 (A286), silver plated - Classification: 1 100 MPa/650 °C
A description is not available for this item.
NEN-EN 3687
January 1, 2011
Aerospace series - Bolts, normal hexagon head, relieved shank, long thread, in heat resisting steel FE-PA92HT (A286), silver plated - Classification: 1 100 MPa/650 °C
This standard specifies the characteristics of silver-plated Bolts normal Hexagon Head with relieved shank and long thread, in heat resisting steel FE-PA92HT (A286), tensile strength class 1 100 MPa...