NEN-EN 3155-076

Aerospace series - Electrical contacts used in elements of connection - Part 076: Contacts, electrical, male, type A, crimp, class R - Product standard

inactive
Organization: NEN
Publication Date: 1 January 2012
Status: inactive
Page Count: 16
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the required characteristics, tests and tooling applicable to male contacts size 22, 20, 16, 12, 8 and 5, type A, crimp, class R, used in elements of connection according to EN 3155-002. It should be used together with EN 3155-001. The associated female contacts are defined in EN 3155-077.

Document History

December 1, 2019
Aerospace series - Electrical contacts used in elements of connection - Part 076: Contacts, electrical, male, type A, crimp, class R - Product standard
This document specifies the required characteristics, tests and tooling applicable to male contacts size 22, 20, 16, 12, 8 and 5, type A, crimp, class R, used in elements of connection according to...
NEN-EN 3155-076
January 1, 2012
Aerospace series - Electrical contacts used in elements of connection - Part 076: Contacts, electrical, male, type A, crimp, class R - Product standard
This European Standard specifies the required characteristics, tests and tooling applicable to male contacts size 22, 20, 16, 12, 8 and 5, type A, crimp, class R, used in elements of connection...
Advertisement