NEN-EN 4129/C1
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2010 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
NEN-EN 4129/C1
May 1, 2010
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C
A description is not available for this item.
May 1, 2009
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C
This standard specifies the characteristics of bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated.