NEN-EN 3708-001
Aerospace series - Modular interconnection systems - Terminal junction systems - Part 001: Technical specification
| Organization: | NEN |
| Publication Date: | 1 June 2006 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies the general characteristics of terminal junction systems for modular interconnection systems as well as test conditions, test programme and groups for quality assurance. It applies to products specially adapted to provide connections within a very reduced space for variable extendable, divisible, transformable and interchangeable combinations of equipment within a temperature range from 55 °C to 175 °C, and for altitudes up to 21 000 m for sealed modules or up to 13 700 m for unsealed modules. The conditions of use shall be in accordance with EN 2282. It also applies to interconnections incorporating components.
Document History