NEN-EN 4608-001
Aerospace series - Cable, electrical, fire resistant - Single and twisted multicore assembly, screened (braided) and jacketed - Operating temperatures between - 65 °C and 260 °C - Part 001: Technical specification
| Organization: | NEN |
| Publication Date: | 1 June 2006 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This document specifies the required characteristics and test procedures for fire resistant or fire proof electrical cables for use in aircraft electrical systems. They shall be operated at a rated AC voltage of 600 VAC, a frequency of maximum 2 000 Hz and a long-term temperature of up to 260 °C (ambient temperature plus temperatures rise in conductor). These cables shall also maintain a specific dielectric strength when they are subjected to a flame of 1 100 °C after five minutes (fire resistant) or 15 minutes (fire proof) exposure.
Document History