NEN-EN 4466
Aerospace series - Steel FE-PM1506 (X5CrNiMoAI13-8-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Forgings - a or D ≤ 150 mm - Rm ≥ 1 400 MPa
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2007 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Steels): | 49.025.10 |
scope:
This standard specifies the requirements relating to: Steel FE-PM1506 (X5CrNiMoAl13-8-2). Vacuum induction melted and consumable electrode remelted. Solution treated and precipitation treated. Forgings a or D < 150 mm. Rm > 1 400 MPa for aerospace applications.
Document History
NEN-EN 4466
July 1, 2007
Aerospace series - Steel FE-PM1506 (X5CrNiMoAI13-8-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Forgings - a or D ≤ 150 mm - Rm ≥ 1 400 MPa
This standard specifies the requirements relating to: Steel FE-PM1506 (X5CrNiMoAl13-8-2). Vacuum induction melted and consumable electrode remelted. Solution treated and precipitation treated....