NEN-EN 4501
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating, metric series - Classification: 1 100 MPa (at ambient temperature) / 315 °C
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2006 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This standard specifies the characteristics of bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating, metric series. Classification: 1 100 MPa 1) / 315 °C 2) These bolts are intended to be used with washers EN 2414 and nuts EN 3230.
Document History
NEN-EN 4501
June 1, 2006
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating, metric series - Classification: 1 100 MPa (at ambient temperature) / 315 °C
This standard specifies the characteristics of bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating, metric...