NEN-EN 50198-1
Plugs and socket-outlets 16 A - 250 V a.c. for household and similar purposes - Part 1: General requirements and dimensions
| Organization: | NEN |
| Publication Date: | 1 October 1994 |
| Status: | inactive |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
scope:
This standard applies to: - rewireable plugs - non requireable plugs - portable shuttered socket-outlets - fixed shuttered socket-outlets - shuttered socket-outlets for incorporating into appliances with a rated voltage of 250V a.c. only and a rated current of 16A intended for household and similar purposes, either indoors or outdoors. This standard does not cover reqirements for flush mounting boxes: however it covers those requirements for surface type mounting boxes which are necessary for the test on the socket-outlets.
Document History