NEN-EN 493
Fasteners - Surface discontinuities - Nuts
| Organization: | NEN |
| Publication Date: | 1 July 1993 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This European Standard establishes limits for various types of surface discontinuities on nuts with - thread diameters from 5 up to and including 39 mm; - product grade A and B - all property classes according to EN 20898-2 and ISO 898-6, ISO 2320 unless otherwisespecified in product standards or by the purchaser.In case of the permissible limits for surface discontinuities indicated in clause 3, properties according to EN 20898-2, ISO 898-6 and ISO 2320 as appropriate must be satisfied. In addition, the dimensional requirements of the appropriate product standard must be satisfied.
Document History