NEN-EN 726-6
Identification card systems - Telecommunications integrated circuit(s) cards and terminals - Part 6: Telecommunication features
| Organization: | NEN |
| Publication Date: | 1 January 1996 |
| Status: | active |
| Page Count: | 41 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
Defines telecommunication features using IC cards. These telecommunication features may be used by more than one application. This part describes the card-terminal interface. However, when needed the system is considered as well. This part describes the following telecommunication features: - Abbreviated Dialling; - Last Number Dialling (stored within the card); - Fixed Number Dialling.
Document History